Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;0.191 in.-0.196 in.;#10-32NF-2A;24 V;6 in.;24 AWG 70214110

Description
Leecraft® Threaded Green LED indicator Lights, #10-32NF-2A Thread Size, 24 AWG Wire Size Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color-coded wire leads, red = anode (+), black = cathode (–). Panel Range: 0.187" (4.76 mm) max. Mounting Hole: 0.191" to 0.196". Clear LEDs are also available. Other Options Available: 2 volt and 6 volt LED indicators.
Description
Leecraft® Threaded Green LED indicator Lights, #10-32NF-2A Thread Size, 24 AWG Wire Size Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color-coded wire leads, red = anode (+), black = cathode (–). Panel Range: 0.187" (4.76 mm) max. Mounting Hole: 0.191" to 0.196". Clear LEDs are also available. Other Options Available: 2 volt and 6 volt LED indicators.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;0.191 in.-0.196 in.;#10-32NF-2A;24 V;6 in.;24 AWG - 70214110 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;0.191 in.-0.196 in.;#10-32NF-2A;24 V;6 in.;24 AWG
70214110
Indicator,Pnl-Mnt;LED;Green;0.191 in.-0.196 in.;#10-32NF-2A;24 V;6 in.;24 AWG 70214110
Leecraft® Threaded Green LED indicator Lights, #10-32NF-2A Thread Size, 24 AWG Wire Size Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color-coded wire leads, red = anode (+), black = cathode (–). Panel Range: 0.187" (4.76 mm) max. Mounting Hole: 0.191" to 0.196". Clear LEDs are also available. Other Options Available: 2 volt and 6 volt LED indicators.

Leecraft® Threaded Green LED indicator Lights, #10-32NF-2A Thread Size, 24 AWG Wire Size
Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color-coded wire leads, red = anode (+), black = cathode (–). Panel Range: 0.187" (4.76 mm) max. Mounting Hole: 0.191" to 0.196". Clear LEDs are also available. Other Options Available: 2 volt and 6 volt LED indicators.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214110
Product Name Indicator,Pnl-Mnt;LED;Green;0.191 in.-0.196 in.;#10-32NF-2A;24 V;6 in.;24 AWG
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329141 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL4LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details