Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Red;LED;0.191-0.196In;10-32NF-2A;12V;20mA ;Zinc;6In 70214109

Description
Threaded Indicating LED, Red Color, Zinc Plated Brass Housing Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color-coded wire leads, red = anode (+), black = cathode (–). Panel Range: 0.187" (4.76 mm) max. Mounting Hole: 0.191" to 0.196". Clear LEDs are also available. Other Options Available: 2 volt and 6 volt LED indicators. Tapered, splashproof indicator.
Description
Threaded Indicating LED, Red Color, Zinc Plated Brass Housing Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color-coded wire leads, red = anode (+), black = cathode (–). Panel Range: 0.187" (4.76 mm) max. Mounting Hole: 0.191" to 0.196". Clear LEDs are also available. Other Options Available: 2 volt and 6 volt LED indicators. Tapered, splashproof indicator.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Red;LED;0.191-0.196In;10-32NF-2A;12V;20mA ;Zinc;6In - 70214109 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;LED;0.191-0.196In;10-32NF-2A;12V;20mA ;Zinc;6In
70214109
Indicator,Pnl-Mnt;LED;Red;LED;0.191-0.196In;10-32NF-2A;12V;20mA ;Zinc;6In 70214109
Threaded Indicating LED, Red Color, Zinc Plated Brass Housing Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color-coded wire leads, red = anode (+), black = cathode (–). Panel Range: 0.187" (4.76 mm) max. Mounting Hole: 0.191" to 0.196". Clear LEDs are also available. Other Options Available: 2 volt and 6 volt LED indicators. Tapered, splashproof indicator.

Threaded Indicating LED, Red Color, Zinc Plated Brass Housing
Features diffused (wide viewing angle) LED; built-in integral bezel. Termination: 6" color-coded wire leads, red = anode (+), black = cathode (–). Panel Range: 0.187" (4.76 mm) max. Mounting Hole: 0.191" to 0.196". Clear LEDs are also available. Other Options Available: 2 volt and 6 volt LED indicators.
Tapered, splashproof indicator.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214109
Product Name Indicator,Pnl-Mnt;LED;Red;LED;0.191-0.196In;10-32NF-2A;12V;20mA ;Zinc;6In
Lamp Type LED Lamps
LED Color Red
Terminal Type Wire Leads
Width 6.99 mm (0.2750 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-427-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Incandescent Light Bulbs - 106341 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details