Allied Electronics, Inc. Indicator,Pnl-Mnt;Oil Tight Solid StateLED;Green;3/8In.;24VDC;Tab 70214106

Description
Threaded Indicator Lights, 24 VDC Voltage Rating Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. 75 Series indicators feature black nylon threaded housing with a dome lens and two 6 in. wire leads or 3⁄16 in. tab terminals.
Description
Threaded Indicator Lights, 24 VDC Voltage Rating Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. 75 Series indicators feature black nylon threaded housing with a dome lens and two 6 in. wire leads or 3⁄16 in. tab terminals.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Oil Tight Solid StateLED;Green;3/8In.;24VDC;Tab - 70214106 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Oil Tight Solid StateLED;Green;3/8In.;24VDC;Tab
70214106
Indicator,Pnl-Mnt;Oil Tight Solid StateLED;Green;3/8In.;24VDC;Tab 70214106
Threaded Indicator Lights, 24 VDC Voltage Rating Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. 75 Series indicators feature black nylon threaded housing with a dome lens and two 6 in. wire leads or 3⁄16 in. tab terminals.

Threaded Indicator Lights, 24 VDC Voltage Rating
Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.
75 Series indicators feature black nylon threaded housing with a dome lens and two 6 in. wire leads or 3⁄16 in. tab terminals.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214106
Product Name Indicator,Pnl-Mnt;Oil Tight Solid StateLED;Green;3/8In.;24VDC;Tab
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4610-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details
Incandescent Light Bulbs - 104575 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5 mm (0.1969 inch)
View Details