Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;3/8 in.;12 VAC\VDC; ;6 in. Wire Leads 70214100

Description
3⁄8 in. Mounting Hole Dia., Threaded LED Indicator Light Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. The 75 series indicator feature black nylon threaded housing with dome lens and two 6 in. wire leads or 3⁄16 in. tab terminals. A lockwasher and hex nut are supplied.
Description
3⁄8 in. Mounting Hole Dia., Threaded LED Indicator Light Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. The 75 series indicator feature black nylon threaded housing with dome lens and two 6 in. wire leads or 3⁄16 in. tab terminals. A lockwasher and hex nut are supplied.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;3/8 in.;12 VAC\VDC; ;6 in. Wire Leads - 70214100 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;3/8 in.;12 VAC\VDC; ;6 in. Wire Leads
70214100
Indicator,Pnl-Mnt;LED;Green;3/8 in.;12 VAC\VDC; ;6 in. Wire Leads 70214100
3⁄8 in. Mounting Hole Dia., Threaded LED Indicator Light Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. The 75 series indicator feature black nylon threaded housing with dome lens and two 6 in. wire leads or 3⁄16 in. tab terminals. A lockwasher and hex nut are supplied.

3⁄8 in. Mounting Hole Dia., Threaded LED Indicator Light
Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.
The 75 series indicator feature black nylon threaded housing with dome lens and two 6 in. wire leads or 3⁄16 in. tab terminals. A lockwasher and hex nut are supplied.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214100
Product Name Indicator,Pnl-Mnt;LED;Green;3/8 in.;12 VAC\VDC; ;6 in. Wire Leads
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302283 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details