Allied Electronics, Inc. Indicator,Pnl-Mnt;Red;Neon;3/8 in.;3/8-24;250 V;38720 W;Nickel-Plated Brass 70214097

Description
75 Series Indicator Light, Color Red, Lamp Type Neon, Lens Style Dome, Lamp Life 25000 hr Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. The 75 series indicators feature black nylon threaded housing with a dome lens and two 6 in. wire leads or 3⁄16 in. tab terminals. This series is offered with a wide variety of voltage, colors and bezel options. A lock washer and a hex nut are supplied. 6
Description
75 Series Indicator Light, Color Red, Lamp Type Neon, Lens Style Dome, Lamp Life 25000 hr Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. The 75 series indicators feature black nylon threaded housing with a dome lens and two 6 in. wire leads or 3⁄16 in. tab terminals. This series is offered with a wide variety of voltage, colors and bezel options. A lock washer and a hex nut are supplied. 6

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Red;Neon;3/8 in.;3/8-24;250 V;38720 W;Nickel-Plated Brass - 70214097 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Red;Neon;3/8 in.;3/8-24;250 V;38720 W;Nickel-Plated Brass
70214097
Indicator,Pnl-Mnt;Red;Neon;3/8 in.;3/8-24;250 V;38720 W;Nickel-Plated Brass 70214097
75 Series Indicator Light, Color Red, Lamp Type Neon, Lens Style Dome, Lamp Life 25000 hr Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. The 75 series indicators feature black nylon threaded housing with a dome lens and two 6 in. wire leads or 3⁄16 in. tab terminals. This series is offered with a wide variety of voltage, colors and bezel options. A lock washer and a hex nut are supplied. 6

75 Series Indicator Light, Color Red, Lamp Type Neon, Lens Style Dome, Lamp Life 25000 hr
Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.
The 75 series indicators feature black nylon threaded housing with a dome lens and two 6 in. wire leads or 3⁄16 in. tab terminals. This series is offered with a wide variety of voltage, colors and bezel options. A lock washer and a hex nut are supplied. 6

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214097
Product Name Indicator,Pnl-Mnt;Red;Neon;3/8 in.;3/8-24;250 V;38720 W;Nickel-Plated Brass
LED Color Red
Terminal Type Wire Leads
Width 15.88 mm (0.6250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
Indicator Light 800L P-L - 800L-12L24BS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Blue
View Details
LP3L StreamLine® Low Profile LED Lights - LP3TL-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type T-Mount
View Details