Allied Electronics, Inc. Indicator,Pnl-Mnt;Light;Green;Neon;3/8 in.;125 V;Nickel;1/3 W;Brass;18 AWG 70214096

Description
Threaded Indicator Light, 3⁄8 in. Mounting Hole Diameter, 6 in. Wire Lead Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.
Description
Threaded Indicator Light, 3⁄8 in. Mounting Hole Diameter, 6 in. Wire Lead Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Light;Green;Neon;3/8 in.;125 V;Nickel;1/3 W;Brass;18 AWG - 70214096 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Light;Green;Neon;3/8 in.;125 V;Nickel;1/3 W;Brass;18 AWG
70214096
Indicator,Pnl-Mnt;Light;Green;Neon;3/8 in.;125 V;Nickel;1/3 W;Brass;18 AWG 70214096
Threaded Indicator Light, 3⁄8 in. Mounting Hole Diameter, 6 in. Wire Lead Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.

Threaded Indicator Light, 3⁄8 in. Mounting Hole Diameter, 6 in. Wire Lead
Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214096
Product Name Indicator,Pnl-Mnt;Light;Green;Neon;3/8 in.;125 V;Nickel;1/3 W;Brass;18 AWG
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL6LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
MSL MicroStat Status Indicators - MSL2-024AG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Amber, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details