Allied Electronics, Inc. Indicator,Pnl-Mnt;Red;Neon;3/8 in.;3/8-24;250 V;38720 W;Nickel-Plated Brass 70214095

Description
75 Series Indicator Light, Color Red, Lamp Type Neon, Lens Style Dome, Lamp Life 25000 hr Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. The 75 series indicators feature black nylon threaded housing with a dome lens and two 6 in. wire leads or 3⁄16 in. tab terminals. This series is offered with a wide variety of voltage, colors and bezel options. A lock washer and a hex nut are supplied. 6
Description
75 Series Indicator Light, Color Red, Lamp Type Neon, Lens Style Dome, Lamp Life 25000 hr Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. The 75 series indicators feature black nylon threaded housing with a dome lens and two 6 in. wire leads or 3⁄16 in. tab terminals. This series is offered with a wide variety of voltage, colors and bezel options. A lock washer and a hex nut are supplied. 6

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Red;Neon;3/8 in.;3/8-24;250 V;38720 W;Nickel-Plated Brass - 70214095 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Red;Neon;3/8 in.;3/8-24;250 V;38720 W;Nickel-Plated Brass
70214095
Indicator,Pnl-Mnt;Red;Neon;3/8 in.;3/8-24;250 V;38720 W;Nickel-Plated Brass 70214095
75 Series Indicator Light, Color Red, Lamp Type Neon, Lens Style Dome, Lamp Life 25000 hr Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. The 75 series indicators feature black nylon threaded housing with a dome lens and two 6 in. wire leads or 3⁄16 in. tab terminals. This series is offered with a wide variety of voltage, colors and bezel options. A lock washer and a hex nut are supplied. 6

75 Series Indicator Light, Color Red, Lamp Type Neon, Lens Style Dome, Lamp Life 25000 hr
Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.
The 75 series indicators feature black nylon threaded housing with a dome lens and two 6 in. wire leads or 3⁄16 in. tab terminals. This series is offered with a wide variety of voltage, colors and bezel options. A lock washer and a hex nut are supplied. 6

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214095
Product Name Indicator,Pnl-Mnt;Red;Neon;3/8 in.;3/8-24;250 V;38720 W;Nickel-Plated Brass
LED Color Red
Terminal Type Quick Connect / Blade
Width 15.88 mm (0.6250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Specs
Lamp Type Incandescent Lamps
LED Color Green; Green
Rated Voltage 110 volts
View Details
Panel Mount Indicators - 1713750 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 0035.0728-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details