Allied Electronics, Inc. Indicator,Pnl-Mnt;;Amber;Neon;3/8In;125V;Nickel;1/3W;Brass;Polycarb;18AWG 70214094

Description
Threaded Indicator Light, 3⁄8 in. Mounting Hole Diameter, 6 in. Wire Lead Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.
Description
Threaded Indicator Light, 3⁄8 in. Mounting Hole Diameter, 6 in. Wire Lead Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;;Amber;Neon;3/8In;125V;Nickel;1/3W;Brass;Polycarb;18AWG - 70214094 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;;Amber;Neon;3/8In;125V;Nickel;1/3W;Brass;Polycarb;18AWG
70214094
Indicator,Pnl-Mnt;;Amber;Neon;3/8In;125V;Nickel;1/3W;Brass;Polycarb;18AWG 70214094
Threaded Indicator Light, 3⁄8 in. Mounting Hole Diameter, 6 in. Wire Lead Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.

Threaded Indicator Light, 3⁄8 in. Mounting Hole Diameter, 6 in. Wire Lead
Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214094
Product Name Indicator,Pnl-Mnt;;Amber;Neon;3/8In;125V;Nickel;1/3W;Brass;Polycarb;18AWG
LED Color Amber
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Panel Mount Indicators - 1246423 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Orange; Orange
Terminal Type Solder Terminals; Faston, solder lug
View Details