Allied Electronics, Inc. Indicator,Pnl-Mnt;Red;Neon;3/8 in.;3/8 in.- 24;125 V;1/3 W;Nickel Plated Brass 70214092

Description
Pressfit Indicator Light, Red Color, Neon Type, 1250 V Voltage Rating, 1⁄3 W Power Rating Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. The indicator has a variety of wide variety of lens color, voltage options and bezel variations, lock washer and hex nuts are supplied, 125 volts and 250 volts neon AC and DC voltage.
Description
Pressfit Indicator Light, Red Color, Neon Type, 1250 V Voltage Rating, 1⁄3 W Power Rating Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. The indicator has a variety of wide variety of lens color, voltage options and bezel variations, lock washer and hex nuts are supplied, 125 volts and 250 volts neon AC and DC voltage.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Red;Neon;3/8 in.;3/8 in.- 24;125 V;1/3 W;Nickel Plated Brass - 70214092 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Red;Neon;3/8 in.;3/8 in.- 24;125 V;1/3 W;Nickel Plated Brass
70214092
Indicator,Pnl-Mnt;Red;Neon;3/8 in.;3/8 in.- 24;125 V;1/3 W;Nickel Plated Brass 70214092
Pressfit Indicator Light, Red Color, Neon Type, 1250 V Voltage Rating, 1⁄3 W Power Rating Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. The indicator has a variety of wide variety of lens color, voltage options and bezel variations, lock washer and hex nuts are supplied, 125 volts and 250 volts neon AC and DC voltage.

Pressfit Indicator Light, Red Color, Neon Type, 1250 V Voltage Rating, 1⁄3 W Power Rating
Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.
The indicator has a variety of wide variety of lens color, voltage options and bezel variations, lock washer and hex nuts are supplied, 125 volts and 250 volts neon AC and DC voltage.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214092
Product Name Indicator,Pnl-Mnt;Red;Neon;3/8 in.;3/8 in.- 24;125 V;1/3 W;Nickel Plated Brass
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1246405 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL5LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details