Allied Electronics, Inc. Lampholder; 2000 W; 600 V; Ceramic; 18 AWG; Wire Leaded; 1-19/32 in.; 9/16 in. 70214088

Description
Lampholder, 2000 W Power Rating, 600 V Rated Voltage, Wire Leaded Termination Halogen cycle single contact double ended lampholder Heat resistant ceramic housing 26 series. Non grounded. UL and CSA Recognized.
Description
Lampholder, 2000 W Power Rating, 600 V Rated Voltage, Wire Leaded Termination Halogen cycle single contact double ended lampholder Heat resistant ceramic housing 26 series. Non grounded. UL and CSA Recognized.

Suppliers

Company
Product
Description
Supplier Links
Lampholder; 2000 W; 600 V; Ceramic; 18 AWG; Wire Leaded; 1-19/32 in.; 9/16 in. - 70214088 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lampholder; 2000 W; 600 V; Ceramic; 18 AWG; Wire Leaded; 1-19/32 in.; 9/16 in.
70214088
Lampholder; 2000 W; 600 V; Ceramic; 18 AWG; Wire Leaded; 1-19/32 in.; 9/16 in. 70214088
Lampholder, 2000 W Power Rating, 600 V Rated Voltage, Wire Leaded Termination Halogen cycle single contact double ended lampholder Heat resistant ceramic housing 26 series. Non grounded. UL and CSA Recognized.

Lampholder, 2000 W Power Rating, 600 V Rated Voltage, Wire Leaded Termination

  • Halogen cycle single contact double ended lampholder
  • Heat resistant ceramic housing
    26 series. Non grounded. UL and CSA Recognized.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70214088
Product Name Lampholder; 2000 W; 600 V; Ceramic; 18 AWG; Wire Leaded; 1-19/32 in.; 9/16 in.
Maximum Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Plug-in Socket Adapter, Medium Base Ivory - 6505 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 4422820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Incandescent Lampholders - LH-12WP - Allied Moulded Products, Inc.
Allied Moulded Products, Inc.
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 125 volts
Maximum Wattage 660 watts
View Details