Allied Electronics, Inc. Lamp Holder; Candelabra Bayonet; 500 W;Nickel Plated Brass; #18 AWG; Panel 70214087

Description
Lamp Holder, Bayonet Base, 500 W Power Rating, 125 V Voltage Rating Features two 6" #18 AWG wire leads, stripped 1⁄2"; threaded bushing Type 22-30BN 1⁄8"-27NPSM thread 1⁄4" long, supplied with nut and washer. Maximum Ratings: 500 watts, 125 volts. Features UL Recognized CSA Certified
Description
Lamp Holder, Bayonet Base, 500 W Power Rating, 125 V Voltage Rating Features two 6" #18 AWG wire leads, stripped 1⁄2"; threaded bushing Type 22-30BN 1⁄8"-27NPSM thread 1⁄4" long, supplied with nut and washer. Maximum Ratings: 500 watts, 125 volts. Features UL Recognized CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Lamp Holder; Candelabra Bayonet; 500 W;Nickel Plated Brass; #18 AWG; Panel - 70214087 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp Holder; Candelabra Bayonet; 500 W;Nickel Plated Brass; #18 AWG; Panel
70214087
Lamp Holder; Candelabra Bayonet; 500 W;Nickel Plated Brass; #18 AWG; Panel 70214087
Lamp Holder, Bayonet Base, 500 W Power Rating, 125 V Voltage Rating Features two 6" #18 AWG wire leads, stripped 1⁄2"; threaded bushing Type 22-30BN 1⁄8"-27NPSM thread 1⁄4" long, supplied with nut and washer. Maximum Ratings: 500 watts, 125 volts. Features UL Recognized CSA Certified

Lamp Holder, Bayonet Base, 500 W Power Rating, 125 V Voltage Rating
Features two 6" #18 AWG wire leads, stripped 1⁄2"; threaded bushing Type 22-30BN 1⁄8"-27NPSM thread 1⁄4" long, supplied with nut and washer. Maximum Ratings: 500 watts, 125 volts.
Features

  • UL Recognized
  • CSA Certified
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70214087
Product Name Lamp Holder; Candelabra Bayonet; 500 W;Nickel Plated Brass; #18 AWG; Panel
Lamp Base Holder Type Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 296839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2212592 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - 2156 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Maximum Voltage 120 volts
Maximum Wattage 4 watts
View Details