Allied Electronics, Inc. Lamp Holder; Miniature Bayonet; 75 W; Brass; #22 AWG; Solder Lug; Panel 70214085

Description
Lamp Holder, Miniature Bayonet Base Style, 75 W Power Rating, 125 V Voltage Rating Features polyester housing for socket shell; two #22 AWG 6" wire leads, stripped 1⁄2". Threaded bushing Type 03-30N, 1⁄8"-27NPSM thread 1⁄4" long, supplied with nut and washer. Maximum Ratings: 75 watts, 125 volts. Features UL Recognized CSA Certified
Description
Lamp Holder, Miniature Bayonet Base Style, 75 W Power Rating, 125 V Voltage Rating Features polyester housing for socket shell; two #22 AWG 6" wire leads, stripped 1⁄2". Threaded bushing Type 03-30N, 1⁄8"-27NPSM thread 1⁄4" long, supplied with nut and washer. Maximum Ratings: 75 watts, 125 volts. Features UL Recognized CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Lamp Holder; Miniature Bayonet; 75 W; Brass; #22 AWG; Solder Lug; Panel
70214085
Lamp Holder; Miniature Bayonet; 75 W; Brass; #22 AWG; Solder Lug; Panel 70214085
Lamp Holder, Miniature Bayonet Base Style, 75 W Power Rating, 125 V Voltage Rating Features polyester housing for socket shell; two #22 AWG 6" wire leads, stripped 1⁄2". Threaded bushing Type 03-30N, 1⁄8"-27NPSM thread 1⁄4" long, supplied with nut and washer. Maximum Ratings: 75 watts, 125 volts. Features UL Recognized CSA Certified

Lamp Holder, Miniature Bayonet Base Style, 75 W Power Rating, 125 V Voltage Rating
Features polyester housing for socket shell; two #22 AWG 6" wire leads, stripped 1⁄2". Threaded bushing Type 03-30N, 1⁄8"-27NPSM thread 1⁄4" long, supplied with nut and washer. Maximum Ratings: 75 watts, 125 volts.
Features

  • UL Recognized
  • CSA Certified
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70214085
Product Name Lamp Holder; Miniature Bayonet; 75 W; Brass; #22 AWG; Solder Lug; Panel
Lamp Base Holder Type Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 2881947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
LED Holders - 2212592 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - 61 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 125 volts
Maximum Wattage 660 watts
View Details