Allied Electronics, Inc. Hldr, Lamp; Wedge; 20 W; 28 V; Brass; 22 AWG; Solder Lug; 5/8 In. L x 13/16 In 70214081

Description
Miniature Wedge Base Lamp Holders, 20 W Power Rating, 28 V Voltage Rating Features nylon housing; two #22 AWG 6" wire leads or two solder lug terminals, tinned for easy soldering. Printed circuit board versions 23-35 require 0.070" mounting hole with 0.400" spacing. Twist and lock version 23-233TL does not require soldering. Plastic plug button type 23-40PL requires 5⁄8" mounting hole. Grounded units also are available. Please contact your local Allied sales representative for details. Maximum Ratings: 20 watts, 28 volts. UL Recognized CSA Certified
Description
Miniature Wedge Base Lamp Holders, 20 W Power Rating, 28 V Voltage Rating Features nylon housing; two #22 AWG 6" wire leads or two solder lug terminals, tinned for easy soldering. Printed circuit board versions 23-35 require 0.070" mounting hole with 0.400" spacing. Twist and lock version 23-233TL does not require soldering. Plastic plug button type 23-40PL requires 5⁄8" mounting hole. Grounded units also are available. Please contact your local Allied sales representative for details. Maximum Ratings: 20 watts, 28 volts. UL Recognized CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Hldr, Lamp; Wedge; 20 W; 28 V; Brass; 22 AWG; Solder Lug; 5/8 In. L x 13/16 In - 70214081 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Lamp; Wedge; 20 W; 28 V; Brass; 22 AWG; Solder Lug; 5/8 In. L x 13/16 In
70214081
Hldr, Lamp; Wedge; 20 W; 28 V; Brass; 22 AWG; Solder Lug; 5/8 In. L x 13/16 In 70214081
Miniature Wedge Base Lamp Holders, 20 W Power Rating, 28 V Voltage Rating Features nylon housing; two #22 AWG 6" wire leads or two solder lug terminals, tinned for easy soldering. Printed circuit board versions 23-35 require 0.070" mounting hole with 0.400" spacing. Twist and lock version 23-233TL does not require soldering. Plastic plug button type 23-40PL requires 5⁄8" mounting hole. Grounded units also are available. Please contact your local Allied sales representative for details. Maximum Ratings: 20 watts, 28 volts. UL Recognized CSA Certified

Miniature Wedge Base Lamp Holders, 20 W Power Rating, 28 V Voltage Rating
Features nylon housing; two #22 AWG 6" wire leads or two solder lug terminals, tinned for easy soldering. Printed circuit board versions 23-35 require 0.070" mounting hole with 0.400" spacing. Twist and lock version 23-233TL does not require soldering. Plastic plug button type 23-40PL requires 5⁄8" mounting hole. Grounded units also are available. Please contact your local Allied sales representative for details. Maximum Ratings: 20 watts, 28 volts.

  • UL Recognized
  • CSA Certified
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70214081
Product Name Hldr, Lamp; Wedge; 20 W; 28 V; Brass; 22 AWG; Solder Lug; 5/8 In. L x 13/16 In
Maximum Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1136144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
LED Holders - 1712007 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - 7070-PG - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
Maximum Wattage 250 watts
View Details