Allied Electronics, Inc. Hldr, Lamp; Miniature Bayonet; 125 V; 75 W; Electro-Tinned Plated Steel Shell 70214080

Description
2 Series Miniature Bayonet Lampholder, 125 V Voltage Rating 6 in. wire leads Electro-tinned plated steel material The 2 Series lampholders are constructed with a electro-tinned plated steel shell and 6 in. wire leads. Lampholders can be supplied as either non-grounded or grounded units. Non-grounded units are supplied with an insulating gray vulcanized fiber sleeve a
Description
2 Series Miniature Bayonet Lampholder, 125 V Voltage Rating 6 in. wire leads Electro-tinned plated steel material The 2 Series lampholders are constructed with a electro-tinned plated steel shell and 6 in. wire leads. Lampholders can be supplied as either non-grounded or grounded units. Non-grounded units are supplied with an insulating gray vulcanized fiber sleeve a

Suppliers

Company
Product
Description
Supplier Links
Hldr, Lamp; Miniature Bayonet; 125 V; 75 W; Electro-Tinned Plated Steel Shell - 70214080 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Lamp; Miniature Bayonet; 125 V; 75 W; Electro-Tinned Plated Steel Shell
70214080
Hldr, Lamp; Miniature Bayonet; 125 V; 75 W; Electro-Tinned Plated Steel Shell 70214080
2 Series Miniature Bayonet Lampholder, 125 V Voltage Rating 6 in. wire leads Electro-tinned plated steel material The 2 Series lampholders are constructed with a electro-tinned plated steel shell and 6 in. wire leads. Lampholders can be supplied as either non-grounded or grounded units. Non-grounded units are supplied with an insulating gray vulcanized fiber sleeve a

2 Series Miniature Bayonet Lampholder, 125 V Voltage Rating

  • 6 in. wire leads
  • Electro-tinned plated steel material
    The 2 Series lampholders are constructed with a electro-tinned plated steel shell and 6 in. wire leads. Lampholders can be supplied as either non-grounded or grounded units. Non-grounded units are supplied with an insulating gray vulcanized fiber sleeve a
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70214080
Product Name Hldr, Lamp; Miniature Bayonet; 125 V; 75 W; Electro-Tinned Plated Steel Shell
Lamp Base Holder Type Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2231543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder with Pull Chain and Outlet, Medium Base White - 6515 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 250 watts
Material Plastic / Phenolic
View Details
LED Holders - 2212621 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - 7090-M - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
Maximum Wattage 250 watts
View Details