Allied Electronics, Inc. Lamp Holder; Candelabra Bayonet; 25 W; Electro-Tinned Plated Steel; #18 AWG 70214075

Description
11 Series Lamp Holder, Electro-Tinned Plated Steel Shell, 25 W, 12 V 11-200 Series. Features one center contact; one #18 AWG 6" wire lead, stripped 1⁄2"; mounting brackets grounded to shell. Can be supplied with wire grounded to internal spring for customers that need second wire lead for ease of installation. 12-200 Series. Features two center contacts, two #18 AWG 6" wire leads, stripped 1⁄2", mounting brackets and wire leads grounded independent of contacts. Plug Button Type Lampholders 11-240 and 12-240 snap into 15⁄16" hole. Maximum Ratings: 11-200 Series — 75 watts, 125 volts; 12-200 Series — 75 watts, 125 volts. Features Series 11-200 — UL Recognized Series 12-200 — UL Listed Series 11-200 and Series 12-200 — CSA Certified
Description
11 Series Lamp Holder, Electro-Tinned Plated Steel Shell, 25 W, 12 V 11-200 Series. Features one center contact; one #18 AWG 6" wire lead, stripped 1⁄2"; mounting brackets grounded to shell. Can be supplied with wire grounded to internal spring for customers that need second wire lead for ease of installation. 12-200 Series. Features two center contacts, two #18 AWG 6" wire leads, stripped 1⁄2", mounting brackets and wire leads grounded independent of contacts. Plug Button Type Lampholders 11-240 and 12-240 snap into 15⁄16" hole. Maximum Ratings: 11-200 Series — 75 watts, 125 volts; 12-200 Series — 75 watts, 125 volts. Features Series 11-200 — UL Recognized Series 12-200 — UL Listed Series 11-200 and Series 12-200 — CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Lamp Holder; Candelabra Bayonet; 25 W; Electro-Tinned Plated Steel; #18 AWG - 70214075 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp Holder; Candelabra Bayonet; 25 W; Electro-Tinned Plated Steel; #18 AWG
70214075
Lamp Holder; Candelabra Bayonet; 25 W; Electro-Tinned Plated Steel; #18 AWG 70214075
11 Series Lamp Holder, Electro-Tinned Plated Steel Shell, 25 W, 12 V 11-200 Series. Features one center contact; one #18 AWG 6" wire lead, stripped 1⁄2"; mounting brackets grounded to shell. Can be supplied with wire grounded to internal spring for customers that need second wire lead for ease of installation. 12-200 Series. Features two center contacts, two #18 AWG 6" wire leads, stripped 1⁄2", mounting brackets and wire leads grounded independent of contacts. Plug Button Type Lampholders 11-240 and 12-240 snap into 15⁄16" hole. Maximum Ratings: 11-200 Series — 75 watts, 125 volts; 12-200 Series — 75 watts, 125 volts. Features Series 11-200 — UL Recognized Series 12-200 — UL Listed Series 11-200 and Series 12-200 — CSA Certified

11 Series Lamp Holder, Electro-Tinned Plated Steel Shell, 25 W, 12 V
11-200 Series. Features one center contact; one #18 AWG 6" wire lead, stripped 1⁄2"; mounting brackets grounded to shell. Can be supplied with wire grounded to internal spring for customers that need second wire lead for ease of installation. 12-200 Series. Features two center contacts, two #18 AWG 6" wire leads, stripped 1⁄2", mounting brackets and wire leads grounded independent of contacts. Plug Button Type Lampholders 11-240 and 12-240 snap into 15⁄16" hole. Maximum Ratings: 11-200 Series — 75 watts, 125 volts; 12-200 Series — 75 watts, 125 volts.
Features

  • Series 11-200 — UL Recognized
  • Series 12-200 — UL Listed
  • Series 11-200 and Series 12-200 — CSA Certified
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70214075
Product Name Lamp Holder; Candelabra Bayonet; 25 W; Electro-Tinned Plated Steel; #18 AWG
Lamp Base Holder Type Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lampholders - 4389515 - RS Components, Ltd.
Specs
Lamp Base Holder Type Ba9
View Details
Plastic Socket Adapter with Polarized Single-to-Twin Outlets and Pull Chain, Medium Base Black - 6504 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1712041 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Outdoor Lampholder - PAR1-W - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
View Details