Allied Electronics, Inc. Indicator,Pnl-Mnt;Press Fit;Red;1/2 In;250 V;1/3 W;Nickel Plated Brass;3/16 In 70214071

Description
Mounting Hole Diameter 1⁄2 in., Neon Lamp, Power Rating 1⁄3 W, Press Fit Indicator Lights Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels. The 32⁄35 series indicators quickly press fit into a 0.500 to 0.510 in. mounting hole with recommended panel thickness range of 0.020 to 0.090 in..
Description
Mounting Hole Diameter 1⁄2 in., Neon Lamp, Power Rating 1⁄3 W, Press Fit Indicator Lights Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels. The 32⁄35 series indicators quickly press fit into a 0.500 to 0.510 in. mounting hole with recommended panel thickness range of 0.020 to 0.090 in..

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Press Fit;Red;1/2 In;250 V;1/3 W;Nickel Plated Brass;3/16 In - 70214071 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Press Fit;Red;1/2 In;250 V;1/3 W;Nickel Plated Brass;3/16 In
70214071
Indicator,Pnl-Mnt;Press Fit;Red;1/2 In;250 V;1/3 W;Nickel Plated Brass;3/16 In 70214071
Mounting Hole Diameter 1⁄2 in., Neon Lamp, Power Rating 1⁄3 W, Press Fit Indicator Lights Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels. The 32⁄35 series indicators quickly press fit into a 0.500 to 0.510 in. mounting hole with recommended panel thickness range of 0.020 to 0.090 in..

Mounting Hole Diameter 1⁄2 in., Neon Lamp, Power Rating 1⁄3 W, Press Fit Indicator Lights
Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels.
The 32⁄35 series indicators quickly press fit into a 0.500 to 0.510 in. mounting hole with recommended panel thickness range of 0.020 to 0.090 in..

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214071
Product Name Indicator,Pnl-Mnt;Press Fit;Red;1/2 In;250 V;1/3 W;Nickel Plated Brass;3/16 In
LED Color Red
Terminal Type Quick Connect / Blade
Width 10.72 mm (0.4219 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Panel Mount Indicators - 1329153 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details