Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Amber;Neon;1/2In;125V;1/3W;Nickel Plated Brass;Polycarb 70214067

Description
Pressfit Indicator Light LED, Color Amber, Incandescent Lamp Type, Polycarbonate Lens Material Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels.
Description
Pressfit Indicator Light LED, Color Amber, Incandescent Lamp Type, Polycarbonate Lens Material Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Amber;Neon;1/2In;125V;1/3W;Nickel Plated Brass;Polycarb - 70214067 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Amber;Neon;1/2In;125V;1/3W;Nickel Plated Brass;Polycarb
70214067
Indicator,Pnl-Mnt;LED;Amber;Neon;1/2In;125V;1/3W;Nickel Plated Brass;Polycarb 70214067
Pressfit Indicator Light LED, Color Amber, Incandescent Lamp Type, Polycarbonate Lens Material Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels.

Pressfit Indicator Light LED, Color Amber, Incandescent Lamp Type, Polycarbonate Lens Material
Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214067
Product Name Indicator,Pnl-Mnt;LED;Amber;Neon;1/2In;125V;1/3W;Nickel Plated Brass;Polycarb
LED Color Amber
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1246425 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Solder Terminals; Faston, solder lug
View Details
22mm Illuminated Mushroom Push Button - 2ALM4LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details