Allied Electronics, Inc. Indicator,Pnl-Mnt; Light;Amber;Neon;1/2in.;125 V;1/3 W;Black Anodized;6 in. 70214063

Description
Indicator Light, Amber Color, Neon Lamp Type, Black Anodized Bezel, Polycarbonate Lens Material Pressfit indicator light UL and CSA Listed 1⁄2 in. mounting hole diameter.
Description
Indicator Light, Amber Color, Neon Lamp Type, Black Anodized Bezel, Polycarbonate Lens Material Pressfit indicator light UL and CSA Listed 1⁄2 in. mounting hole diameter.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt; Light;Amber;Neon;1/2in.;125 V;1/3 W;Black Anodized;6 in.
70214063
Indicator,Pnl-Mnt; Light;Amber;Neon;1/2in.;125 V;1/3 W;Black Anodized;6 in. 70214063
Indicator Light, Amber Color, Neon Lamp Type, Black Anodized Bezel, Polycarbonate Lens Material Pressfit indicator light UL and CSA Listed 1⁄2 in. mounting hole diameter.

Indicator Light, Amber Color, Neon Lamp Type, Black Anodized Bezel, Polycarbonate Lens Material

  • Pressfit indicator light
  • UL and CSA Listed
    1⁄2 in. mounting hole diameter.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214063
Product Name Indicator,Pnl-Mnt; Light;Amber;Neon;1/2in.;125 V;1/3 W;Black Anodized;6 in.
LED Color Amber
Terminal Type Wire Leads
Width 10.72 mm (0.4219 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-433-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
Panel Mount Indicators - 1246399 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Solder Terminals; Faston, solder lug
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details