Allied Electronics, Inc. Indicator,Pnl-Mnt;Light;Green;Incandescent;1/2 in.;28 V;0.04 A;Nickel;Brass 70214059

Description
Pressfit Indicator Light, 1⁄2 in. Dia. Mounting Hole, Nickel Plated Brass Bezel Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels.
Description
Pressfit Indicator Light, 1⁄2 in. Dia. Mounting Hole, Nickel Plated Brass Bezel Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Light;Green;Incandescent;1/2 in.;28 V;0.04 A;Nickel;Brass - 70214059 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Light;Green;Incandescent;1/2 in.;28 V;0.04 A;Nickel;Brass
70214059
Indicator,Pnl-Mnt;Light;Green;Incandescent;1/2 in.;28 V;0.04 A;Nickel;Brass 70214059
Pressfit Indicator Light, 1⁄2 in. Dia. Mounting Hole, Nickel Plated Brass Bezel Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels.

Pressfit Indicator Light, 1⁄2 in. Dia. Mounting Hole, Nickel Plated Brass Bezel
Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214059
Product Name Indicator,Pnl-Mnt;Light;Green;Incandescent;1/2 in.;28 V;0.04 A;Nickel;Brass
Lamp Type Incandescent Lamps
LED Color Green
Terminal Type Wire Leads
Width 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1246420 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Orange; Orange
Terminal Type Solder Terminals; Faston, solder lug
View Details