Allied Electronics, Inc. Lampholder; Candelabra Bayonet; 125 V; 75 W; Zinc Plated Steel; 18 AWG 70214056

Description
Double Contact Candelabra Bayonet Bracket Mount Lampholder, 125 V Voltage Rating, 75 W Power Rating 11-200 Series. Features one center contact; one #18 AWG 6" wire lead, stripped 1⁄2"; mounting brackets grounded to shell. Can be supplied with wire grounded to internal spring for customers that need second wire lead for ease of installation. 12-200 Series. Features two center contacts, two #18 AWG 6" wire leads, stripped 1⁄2", mounting brackets and wire leads grounded independent of contacts. Plug Button Type Lampholders 11-240 and 12-240 snap into 15⁄16" hole. Maximum Ratings: 11-200 Series — 75 watts, 125 volts; 12-200 Series — 75 watts, 125 volts. Features Series 11-200 — UL Recognized Series 12-200 — UL Listed Series 11-200 and Series 12-200 — CSA Certified
Description
Double Contact Candelabra Bayonet Bracket Mount Lampholder, 125 V Voltage Rating, 75 W Power Rating 11-200 Series. Features one center contact; one #18 AWG 6" wire lead, stripped 1⁄2"; mounting brackets grounded to shell. Can be supplied with wire grounded to internal spring for customers that need second wire lead for ease of installation. 12-200 Series. Features two center contacts, two #18 AWG 6" wire leads, stripped 1⁄2", mounting brackets and wire leads grounded independent of contacts. Plug Button Type Lampholders 11-240 and 12-240 snap into 15⁄16" hole. Maximum Ratings: 11-200 Series — 75 watts, 125 volts; 12-200 Series — 75 watts, 125 volts. Features Series 11-200 — UL Recognized Series 12-200 — UL Listed Series 11-200 and Series 12-200 — CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Lampholder; Candelabra Bayonet; 125 V; 75 W; Zinc Plated Steel; 18 AWG - 70214056 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lampholder; Candelabra Bayonet; 125 V; 75 W; Zinc Plated Steel; 18 AWG
70214056
Lampholder; Candelabra Bayonet; 125 V; 75 W; Zinc Plated Steel; 18 AWG 70214056
Double Contact Candelabra Bayonet Bracket Mount Lampholder, 125 V Voltage Rating, 75 W Power Rating 11-200 Series. Features one center contact; one #18 AWG 6" wire lead, stripped 1⁄2"; mounting brackets grounded to shell. Can be supplied with wire grounded to internal spring for customers that need second wire lead for ease of installation. 12-200 Series. Features two center contacts, two #18 AWG 6" wire leads, stripped 1⁄2", mounting brackets and wire leads grounded independent of contacts. Plug Button Type Lampholders 11-240 and 12-240 snap into 15⁄16" hole. Maximum Ratings: 11-200 Series — 75 watts, 125 volts; 12-200 Series — 75 watts, 125 volts. Features Series 11-200 — UL Recognized Series 12-200 — UL Listed Series 11-200 and Series 12-200 — CSA Certified

Double Contact Candelabra Bayonet Bracket Mount Lampholder, 125 V Voltage Rating, 75 W Power Rating
11-200 Series. Features one center contact; one #18 AWG 6" wire lead, stripped 1⁄2"; mounting brackets grounded to shell. Can be supplied with wire grounded to internal spring for customers that need second wire lead for ease of installation. 12-200 Series. Features two center contacts, two #18 AWG 6" wire leads, stripped 1⁄2", mounting brackets and wire leads grounded independent of contacts. Plug Button Type Lampholders 11-240 and 12-240 snap into 15⁄16" hole. Maximum Ratings: 11-200 Series — 75 watts, 125 volts; 12-200 Series — 75 watts, 125 volts.
Features

  • Series 11-200 — UL Recognized
  • Series 12-200 — UL Listed
  • Series 11-200 and Series 12-200 — CSA Certified
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70214056
Product Name Lampholder; Candelabra Bayonet; 125 V; 75 W; Zinc Plated Steel; 18 AWG
Lamp Base Holder Type Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder, Medium Base White - 6512 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2231587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
GU24 Lampholders - LH-21WP - Allied Moulded Products, Inc.
Allied Moulded Products, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 75 watts
View Details