Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Red;1/3W;Snap-fit;Radial Leaded;Nylon;125V 70214044

Description
125 V, Nylon Housing, 31 Series Pressfit Rectangular Indicator Red LED Light Features nickel-plated bezel. Termination: 6" wire leads, stripped 1⁄2", 3⁄16" Q.C. tab terminals, or 1⁄4" Q.C. tab terminals. Panel Range: Up to 0.090". “T” denotes 1⁄4" terminals. Other Options Available: 6 volt, 14 volt and 28 volt indicators; also blue, white and clear indicators are available. Customized legends available. For 3⁄16" tab terminals, add T3 to end of Mfr.'s Type. Call Allied for pricing.
Description
125 V, Nylon Housing, 31 Series Pressfit Rectangular Indicator Red LED Light Features nickel-plated bezel. Termination: 6" wire leads, stripped 1⁄2", 3⁄16" Q.C. tab terminals, or 1⁄4" Q.C. tab terminals. Panel Range: Up to 0.090". “T” denotes 1⁄4" terminals. Other Options Available: 6 volt, 14 volt and 28 volt indicators; also blue, white and clear indicators are available. Customized legends available. For 3⁄16" tab terminals, add T3 to end of Mfr.'s Type. Call Allied for pricing.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Red;1/3W;Snap-fit;Radial Leaded;Nylon;125V - 70214044 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;1/3W;Snap-fit;Radial Leaded;Nylon;125V
70214044
Indicator,Pnl-Mnt;LED;Red;1/3W;Snap-fit;Radial Leaded;Nylon;125V 70214044
125 V, Nylon Housing, 31 Series Pressfit Rectangular Indicator Red LED Light Features nickel-plated bezel. Termination: 6" wire leads, stripped 1⁄2", 3⁄16" Q.C. tab terminals, or 1⁄4" Q.C. tab terminals. Panel Range: Up to 0.090". “T” denotes 1⁄4" terminals. Other Options Available: 6 volt, 14 volt and 28 volt indicators; also blue, white and clear indicators are available. Customized legends available. For 3⁄16" tab terminals, add T3 to end of Mfr.'s Type. Call Allied for pricing.

125 V, Nylon Housing, 31 Series Pressfit Rectangular Indicator Red LED Light
Features nickel-plated bezel. Termination: 6" wire leads, stripped 1⁄2", 3⁄16" Q.C. tab terminals, or 1⁄4" Q.C. tab terminals. Panel Range: Up to 0.090". “T” denotes 1⁄4" terminals. Other Options Available: 6 volt, 14 volt and 28 volt indicators; also blue, white and clear indicators are available. Customized legends available. For 3⁄16" tab terminals, add T3 to end of Mfr.'s Type. Call Allied for pricing.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214044
Product Name Indicator,Pnl-Mnt;LED;Red;1/3W;Snap-fit;Radial Leaded;Nylon;125V
LED Color Red
Terminal Type Quick Connect / Blade
Height 11.91 mm (0.4688 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
Panel Mount Indicators - 1345533 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Solder Terminals; Faston, solder lug
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details