Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Red;Incandescent;5/16In,28V,40mA;Alum;Polycarb. 6IN LEAD 70214037

Description
Pressfit Indicating LED, Red Color, Incandescent Lamp Feature nickel-plated bezel; 5⁄16" mounting hole, flush lens (Hi-Hat style lens also available); speed nut. 36 and 36U Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–). Termination: 6" wire leads, stripped 1⁄2". Other Options Available: 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white and clear neon and incandescent indicators. 36 Series Standard Front Panel-Mounting UL and CSA Listed 36U Series Low-Profile Flange Front Panel Projection 7⁄64" 41 Series Compact Body Design Press Fit
Description
Pressfit Indicating LED, Red Color, Incandescent Lamp Feature nickel-plated bezel; 5⁄16" mounting hole, flush lens (Hi-Hat style lens also available); speed nut. 36 and 36U Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–). Termination: 6" wire leads, stripped 1⁄2". Other Options Available: 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white and clear neon and incandescent indicators. 36 Series Standard Front Panel-Mounting UL and CSA Listed 36U Series Low-Profile Flange Front Panel Projection 7⁄64" 41 Series Compact Body Design Press Fit

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Red;Incandescent;5/16In,28V,40mA;Alum;Polycarb. 6IN LEAD - 70214037 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;Incandescent;5/16In,28V,40mA;Alum;Polycarb. 6IN LEAD
70214037
Indicator,Pnl-Mnt;LED;Red;Incandescent;5/16In,28V,40mA;Alum;Polycarb. 6IN LEAD 70214037
Pressfit Indicating LED, Red Color, Incandescent Lamp Feature nickel-plated bezel; 5⁄16" mounting hole, flush lens (Hi-Hat style lens also available); speed nut. 36 and 36U Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–). Termination: 6" wire leads, stripped 1⁄2". Other Options Available: 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white and clear neon and incandescent indicators. 36 Series Standard Front Panel-Mounting UL and CSA Listed 36U Series Low-Profile Flange Front Panel Projection 7⁄64" 41 Series Compact Body Design Press Fit

Pressfit Indicating LED, Red Color, Incandescent Lamp
Feature nickel-plated bezel; 5⁄16" mounting hole, flush lens (Hi-Hat style lens also available); speed nut. 36 and 36U Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–). Termination: 6" wire leads, stripped 1⁄2". Other Options Available: 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white and clear neon and incandescent indicators.
36 Series

  • Standard Front Panel-Mounting
  • UL and CSA Listed
    36U Series
  • Low-Profile Flange
  • Front Panel Projection 7⁄64"
    41 Series
  • Compact Body Design
  • Press Fit
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214037
Product Name Indicator,Pnl-Mnt;LED;Red;Incandescent;5/16In,28V,40mA;Alum;Polycarb. 6IN LEAD
Lamp Type Incandescent Lamps
LED Color Red
Terminal Type Wire Leads
Width 7.54 mm (0.2969 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 355776 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Red
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type Surface
View Details