Allied Electronics, Inc. Indicator,Pnl-Mnt;Light;Red;Neon;5/16 in.;125 V;1/3 W;Zinc Plated Brass;6 in. 70214031

Description
Pressfit Indicator Light, Red Color, Neon Type, 1250 V Voltage Rating, 1⁄3 W Power Rating Feature nickel-plated bezel; 5⁄16" mounting hole, flush lens (Hi-Hat style lens also available); speed nut. 36 and 36U Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–). Termination: 6" wire leads, stripped 1⁄2". Other Options Available: 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white and clear neon and incandescent indicators. 36 Series Standard Front Panel-Mounting UL and CSA Listed 36U Series Low-Profile Flange Front Panel Projection 7⁄64" 41 Series Compact Body Design Press Fit
Description
Pressfit Indicator Light, Red Color, Neon Type, 1250 V Voltage Rating, 1⁄3 W Power Rating Feature nickel-plated bezel; 5⁄16" mounting hole, flush lens (Hi-Hat style lens also available); speed nut. 36 and 36U Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–). Termination: 6" wire leads, stripped 1⁄2". Other Options Available: 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white and clear neon and incandescent indicators. 36 Series Standard Front Panel-Mounting UL and CSA Listed 36U Series Low-Profile Flange Front Panel Projection 7⁄64" 41 Series Compact Body Design Press Fit

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Light;Red;Neon;5/16 in.;125 V;1/3 W;Zinc Plated Brass;6 in. - 70214031 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Light;Red;Neon;5/16 in.;125 V;1/3 W;Zinc Plated Brass;6 in.
70214031
Indicator,Pnl-Mnt;Light;Red;Neon;5/16 in.;125 V;1/3 W;Zinc Plated Brass;6 in. 70214031
Pressfit Indicator Light, Red Color, Neon Type, 1250 V Voltage Rating, 1⁄3 W Power Rating Feature nickel-plated bezel; 5⁄16" mounting hole, flush lens (Hi-Hat style lens also available); speed nut. 36 and 36U Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–). Termination: 6" wire leads, stripped 1⁄2". Other Options Available: 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white and clear neon and incandescent indicators. 36 Series Standard Front Panel-Mounting UL and CSA Listed 36U Series Low-Profile Flange Front Panel Projection 7⁄64" 41 Series Compact Body Design Press Fit

Pressfit Indicator Light, Red Color, Neon Type, 1250 V Voltage Rating, 1⁄3 W Power Rating
Feature nickel-plated bezel; 5⁄16" mounting hole, flush lens (Hi-Hat style lens also available); speed nut. 36 and 36U Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–). Termination: 6" wire leads, stripped 1⁄2". Other Options Available: 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white and clear neon and incandescent indicators.
36 Series

  • Standard Front Panel-Mounting
  • UL and CSA Listed
    36U Series
  • Low-Profile Flange
  • Front Panel Projection 7⁄64"
    41 Series
  • Compact Body Design
  • Press Fit
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214031
Product Name Indicator,Pnl-Mnt;Light;Red;Neon;5/16 in.;125 V;1/3 W;Zinc Plated Brass;6 in.
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
Panel Mount Indicators - 1393366 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details