Allied Electronics, Inc. Hldr, Lamp; Candelabra Bayonet; 125 V; 75 W; Zinc Plated Steel (Shell); 18 AWG 70214026

Description
12 Series Candelabra Bayonet Lampholder, 125 V Voltage Rating Zinc plated steel (shell) material This type is non-grounded.
Description
12 Series Candelabra Bayonet Lampholder, 125 V Voltage Rating Zinc plated steel (shell) material This type is non-grounded.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Hldr, Lamp; Candelabra Bayonet; 125 V; 75 W; Zinc Plated Steel (Shell); 18 AWG
70214026
Hldr, Lamp; Candelabra Bayonet; 125 V; 75 W; Zinc Plated Steel (Shell); 18 AWG 70214026
12 Series Candelabra Bayonet Lampholder, 125 V Voltage Rating Zinc plated steel (shell) material This type is non-grounded.

12 Series Candelabra Bayonet Lampholder, 125 V Voltage Rating

  • Zinc plated steel (shell) material
    This type is non-grounded.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70214026
Product Name Hldr, Lamp; Candelabra Bayonet; 125 V; 75 W; Zinc Plated Steel (Shell); 18 AWG
Lamp Base Holder Type Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 171039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
LED Holders - 1711903 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - 4015-D4F - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details