Allied Electronics, Inc. Lampholder;For T-5, T-3 1/4 Wedge Base Lamps;20W;28V;Nylon;Solder Terminals 70214023

Description
Miniature Wedge Base Lamp Holders, 20 W Power Rating, 28 V Voltage Rating Features nylon housing; two #22 AWG 6" wire leads or two solder lug terminals, tinned for easy soldering. Printed circuit board versions 23-35 require 0.070" mounting hole with 0.400" spacing. Twist and lock version 23-233TL does not require soldering. Plastic plug button type 23-40PL requires 5⁄8" mounting hole. Grounded units also are available. Please contact your local Allied sales representative for details. Maximum Ratings: 20 watts, 28 volts. UL Recognized CSA Certified
Description
Miniature Wedge Base Lamp Holders, 20 W Power Rating, 28 V Voltage Rating Features nylon housing; two #22 AWG 6" wire leads or two solder lug terminals, tinned for easy soldering. Printed circuit board versions 23-35 require 0.070" mounting hole with 0.400" spacing. Twist and lock version 23-233TL does not require soldering. Plastic plug button type 23-40PL requires 5⁄8" mounting hole. Grounded units also are available. Please contact your local Allied sales representative for details. Maximum Ratings: 20 watts, 28 volts. UL Recognized CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Lampholder;For T-5, T-3 1/4 Wedge Base Lamps;20W;28V;Nylon;Solder Terminals - 70214023 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lampholder;For T-5, T-3 1/4 Wedge Base Lamps;20W;28V;Nylon;Solder Terminals
70214023
Lampholder;For T-5, T-3 1/4 Wedge Base Lamps;20W;28V;Nylon;Solder Terminals 70214023
Miniature Wedge Base Lamp Holders, 20 W Power Rating, 28 V Voltage Rating Features nylon housing; two #22 AWG 6" wire leads or two solder lug terminals, tinned for easy soldering. Printed circuit board versions 23-35 require 0.070" mounting hole with 0.400" spacing. Twist and lock version 23-233TL does not require soldering. Plastic plug button type 23-40PL requires 5⁄8" mounting hole. Grounded units also are available. Please contact your local Allied sales representative for details. Maximum Ratings: 20 watts, 28 volts. UL Recognized CSA Certified

Miniature Wedge Base Lamp Holders, 20 W Power Rating, 28 V Voltage Rating
Features nylon housing; two #22 AWG 6" wire leads or two solder lug terminals, tinned for easy soldering. Printed circuit board versions 23-35 require 0.070" mounting hole with 0.400" spacing. Twist and lock version 23-233TL does not require soldering. Plastic plug button type 23-40PL requires 5⁄8" mounting hole. Grounded units also are available. Please contact your local Allied sales representative for details. Maximum Ratings: 20 watts, 28 volts.

  • UL Recognized
  • CSA Certified
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70214023
Product Name Lampholder;For T-5, T-3 1/4 Wedge Base Lamps;20W;28V;Nylon;Solder Terminals
Maximum Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 227837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder, Medium Base White - 6512 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1711997 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - 61 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 125 volts
Maximum Wattage 660 watts
View Details