Allied Electronics, Inc. Lampholder, Candelabra Screw, For S6, G6 and 10C7 Lamps, 70214021

Description
Features polyester housing for socket shell; two #18 AWG 6" wire leads, stripped 1⁄2". Plug button type lampholder 04-40 snaps into 15⁄16" hole. Maximum Ratings: 75 watts, 125 volts. Solder lugs also available in 600 series (ex. 06-06). Features UL Listed CSA Certified
Description
Features polyester housing for socket shell; two #18 AWG 6" wire leads, stripped 1⁄2". Plug button type lampholder 04-40 snaps into 15⁄16" hole. Maximum Ratings: 75 watts, 125 volts. Solder lugs also available in 600 series (ex. 06-06). Features UL Listed CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Lampholder, Candelabra Screw, For S6, G6 and 10C7 Lamps, - 70214021 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lampholder, Candelabra Screw, For S6, G6 and 10C7 Lamps,
70214021
Lampholder, Candelabra Screw, For S6, G6 and 10C7 Lamps, 70214021
Features polyester housing for socket shell; two #18 AWG 6" wire leads, stripped 1⁄2". Plug button type lampholder 04-40 snaps into 15⁄16" hole. Maximum Ratings: 75 watts, 125 volts. Solder lugs also available in 600 series (ex. 06-06). Features UL Listed CSA Certified

Features polyester housing for socket shell; two #18 AWG 6" wire leads, stripped 1⁄2". Plug button type lampholder 04-40 snaps into 15⁄16" hole. Maximum Ratings: 75 watts, 125 volts. Solder lugs also available in 600 series (ex. 06-06).
Features

  • UL Listed
  • CSA Certified
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70214021
Product Name Lampholder, Candelabra Screw, For S6, G6 and 10C7 Lamps,
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1699742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder with Pull Chain, Medium Base White - 6514 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Plastic / Phenolic
View Details
Fluorescent Lampholder - 465 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type Recessed Contact
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details