Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Red;80 mcd ;5/16In;Radial Leaded;60deg;Chrome Plated Brass 70214017

Description
Red, 80 mcd (Typ.) Luminous Intensity, 60 ° Viewing Angle, Threaded LED Indicator Lights The L79 Series LED indicators are constructed with a threaded housing with a built-in reflector. Each unit has a high brightness diffused LED, two-color-coded 6" wire leads. 125 VAC unit has bipolar LED and two 6" white wire leads. Lights mount into a 5⁄16" diameter mounting hole with a maximum panel thickness of 0.250". A hex nut and lockwasher are supplied. Current: 20 mA typical. Clear LEDs, 2 V and 6 V and other colors are available. Watertight
Description
Red, 80 mcd (Typ.) Luminous Intensity, 60 ° Viewing Angle, Threaded LED Indicator Lights The L79 Series LED indicators are constructed with a threaded housing with a built-in reflector. Each unit has a high brightness diffused LED, two-color-coded 6" wire leads. 125 VAC unit has bipolar LED and two 6" white wire leads. Lights mount into a 5⁄16" diameter mounting hole with a maximum panel thickness of 0.250". A hex nut and lockwasher are supplied. Current: 20 mA typical. Clear LEDs, 2 V and 6 V and other colors are available. Watertight

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Red;80 mcd ;5/16In;Radial Leaded;60deg;Chrome Plated Brass - 70214017 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;80 mcd ;5/16In;Radial Leaded;60deg;Chrome Plated Brass
70214017
Indicator,Pnl-Mnt;LED;Red;80 mcd ;5/16In;Radial Leaded;60deg;Chrome Plated Brass 70214017
Red, 80 mcd (Typ.) Luminous Intensity, 60 ° Viewing Angle, Threaded LED Indicator Lights The L79 Series LED indicators are constructed with a threaded housing with a built-in reflector. Each unit has a high brightness diffused LED, two-color-coded 6" wire leads. 125 VAC unit has bipolar LED and two 6" white wire leads. Lights mount into a 5⁄16" diameter mounting hole with a maximum panel thickness of 0.250". A hex nut and lockwasher are supplied. Current: 20 mA typical. Clear LEDs, 2 V and 6 V and other colors are available. Watertight

Red, 80 mcd (Typ.) Luminous Intensity, 60 ° Viewing Angle, Threaded LED Indicator Lights
The L79 Series LED indicators are constructed with a threaded housing with a built-in reflector. Each unit has a high brightness diffused LED, two-color-coded 6" wire leads. 125 VAC unit has bipolar LED and two 6" white wire leads. Lights mount into a 5⁄16" diameter mounting hole with a maximum panel thickness of 0.250". A hex nut and lockwasher are supplied. Current: 20 mA typical. Clear LEDs, 2 V and 6 V and other colors are available.

  • Watertight
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214017
Product Name Indicator,Pnl-Mnt;LED;Red;80 mcd ;5/16In;Radial Leaded;60deg;Chrome Plated Brass
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
MSL MicroStat Status Indicators - MSL2-024AR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Amber, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
2 suppliers