Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;80mcd;5/16In.;12V;6In. Wire;60deg;0.26In.;105degC 70214014

Description
Threaded LED Indicators, 80 mcd (Typ.) Luminous Intensity The L79 Series LED indicators are constructed with a threaded housing with a built-in reflector. Each unit has a high brightness diffused LED, two-color-coded 6" wire leads. 125 VAC unit has bipolar LED and two 6" white wire leads. Lights mount into a 5⁄16" diameter mounting hole with a maximum panel thickness of 0.250". A hex nut and lockwasher are supplied. Current: 20 mA typical. Clear LEDs, 2 V and 6 V and other colors are available. Watertight
Description
Threaded LED Indicators, 80 mcd (Typ.) Luminous Intensity The L79 Series LED indicators are constructed with a threaded housing with a built-in reflector. Each unit has a high brightness diffused LED, two-color-coded 6" wire leads. 125 VAC unit has bipolar LED and two 6" white wire leads. Lights mount into a 5⁄16" diameter mounting hole with a maximum panel thickness of 0.250". A hex nut and lockwasher are supplied. Current: 20 mA typical. Clear LEDs, 2 V and 6 V and other colors are available. Watertight

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;80mcd;5/16In.;12V;6In. Wire;60deg;0.26In.;105degC - 70214014 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;80mcd;5/16In.;12V;6In. Wire;60deg;0.26In.;105degC
70214014
Indicator,Pnl-Mnt;LED;Green;80mcd;5/16In.;12V;6In. Wire;60deg;0.26In.;105degC 70214014
Threaded LED Indicators, 80 mcd (Typ.) Luminous Intensity The L79 Series LED indicators are constructed with a threaded housing with a built-in reflector. Each unit has a high brightness diffused LED, two-color-coded 6" wire leads. 125 VAC unit has bipolar LED and two 6" white wire leads. Lights mount into a 5⁄16" diameter mounting hole with a maximum panel thickness of 0.250". A hex nut and lockwasher are supplied. Current: 20 mA typical. Clear LEDs, 2 V and 6 V and other colors are available. Watertight

Threaded LED Indicators, 80 mcd (Typ.) Luminous Intensity
The L79 Series LED indicators are constructed with a threaded housing with a built-in reflector. Each unit has a high brightness diffused LED, two-color-coded 6" wire leads. 125 VAC unit has bipolar LED and two 6" white wire leads. Lights mount into a 5⁄16" diameter mounting hole with a maximum panel thickness of 0.250". A hex nut and lockwasher are supplied. Current: 20 mA typical. Clear LEDs, 2 V and 6 V and other colors are available.

  • Watertight
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214014
Product Name Indicator,Pnl-Mnt;LED;Green;80mcd;5/16In.;12V;6In. Wire;60deg;0.26In.;105degC
Lamp Type LED Lamps
LED Color Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302259 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illuminated Flush Push Button - 2ALF5LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details