Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Red;80mcd;5/16In.;12VDC;0.25deg;Wire Lead;1-7/32In.H 70214013

Description
LED Indicator Light with Built-in Reflector, 5⁄16 in. Mounting Hole Diameter, Red Color The L79 Series LED indicators are constructed with a threaded housing with a built-in reflector. Each unit has a high brightness diffused LED, two-color-coded 6" wire leads. 125 VAC unit has bipolar LED and two 6" white wire leads. Lights mount into a 5⁄16" diameter mounting hole with a maximum panel thickness of 0.250". A hex nut and lockwasher are supplied. Current: 20 mA typical. Clear LEDs, 2 V and 6 V and other colors are available. Watertight
Description
LED Indicator Light with Built-in Reflector, 5⁄16 in. Mounting Hole Diameter, Red Color The L79 Series LED indicators are constructed with a threaded housing with a built-in reflector. Each unit has a high brightness diffused LED, two-color-coded 6" wire leads. 125 VAC unit has bipolar LED and two 6" white wire leads. Lights mount into a 5⁄16" diameter mounting hole with a maximum panel thickness of 0.250". A hex nut and lockwasher are supplied. Current: 20 mA typical. Clear LEDs, 2 V and 6 V and other colors are available. Watertight

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Red;80mcd;5/16In.;12VDC;0.25deg;Wire Lead;1-7/32In.H - 70214013 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;80mcd;5/16In.;12VDC;0.25deg;Wire Lead;1-7/32In.H
70214013
Indicator,Pnl-Mnt;LED;Red;80mcd;5/16In.;12VDC;0.25deg;Wire Lead;1-7/32In.H 70214013
LED Indicator Light with Built-in Reflector, 5⁄16 in. Mounting Hole Diameter, Red Color The L79 Series LED indicators are constructed with a threaded housing with a built-in reflector. Each unit has a high brightness diffused LED, two-color-coded 6" wire leads. 125 VAC unit has bipolar LED and two 6" white wire leads. Lights mount into a 5⁄16" diameter mounting hole with a maximum panel thickness of 0.250". A hex nut and lockwasher are supplied. Current: 20 mA typical. Clear LEDs, 2 V and 6 V and other colors are available. Watertight

LED Indicator Light with Built-in Reflector, 5⁄16 in. Mounting Hole Diameter, Red Color
The L79 Series LED indicators are constructed with a threaded housing with a built-in reflector. Each unit has a high brightness diffused LED, two-color-coded 6" wire leads. 125 VAC unit has bipolar LED and two 6" white wire leads. Lights mount into a 5⁄16" diameter mounting hole with a maximum panel thickness of 0.250". A hex nut and lockwasher are supplied. Current: 20 mA typical. Clear LEDs, 2 V and 6 V and other colors are available.

  • Watertight
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214013
Product Name Indicator,Pnl-Mnt;LED;Red;80mcd;5/16In.;12VDC;0.25deg;Wire Lead;1-7/32In.H
Lamp Type LED Lamps
LED Color Red
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-279-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Panel Mount Indicators - 1302264 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details