Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;Neon;1/2In;125V;1/3W;Nickel Plated Brass;Polycarb 70214008

Description
Pressfit Indicator Light, Color Green, Neon Lamp Type, 25000 Hrs Life, 125 V Voltage Rating Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels.
Description
Pressfit Indicator Light, Color Green, Neon Lamp Type, 25000 Hrs Life, 125 V Voltage Rating Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;Neon;1/2In;125V;1/3W;Nickel Plated Brass;Polycarb - 70214008 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;Neon;1/2In;125V;1/3W;Nickel Plated Brass;Polycarb
70214008
Indicator,Pnl-Mnt;LED;Green;Neon;1/2In;125V;1/3W;Nickel Plated Brass;Polycarb 70214008
Pressfit Indicator Light, Color Green, Neon Lamp Type, 25000 Hrs Life, 125 V Voltage Rating Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels.

Pressfit Indicator Light, Color Green, Neon Lamp Type, 25000 Hrs Life, 125 V Voltage Rating
Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214008
Product Name Indicator,Pnl-Mnt;LED;Green;Neon;1/2In;125V;1/3W;Nickel Plated Brass;Polycarb
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 104727 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-110D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details