Allied Electronics, Inc. Indicator,Pnl-Mnt;Red;Incandescent;1/2 In;14 V;0.10 A;Nickel Plated Brass;6 In 70214005

Description
Pressfit Indicator Light, Red Color, Incandescent Type, 14 V Voltage Rating, 0.10 A Current Rating Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels. The indicator features a wide variety of lenses, colors, voltage and bezel variations. Indicators quickly pressfit into 0.500 in. to 0.510 in. mounting hole
Description
Pressfit Indicator Light, Red Color, Incandescent Type, 14 V Voltage Rating, 0.10 A Current Rating Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels. The indicator features a wide variety of lenses, colors, voltage and bezel variations. Indicators quickly pressfit into 0.500 in. to 0.510 in. mounting hole

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Red;Incandescent;1/2 In;14 V;0.10 A;Nickel Plated Brass;6 In - 70214005 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Red;Incandescent;1/2 In;14 V;0.10 A;Nickel Plated Brass;6 In
70214005
Indicator,Pnl-Mnt;Red;Incandescent;1/2 In;14 V;0.10 A;Nickel Plated Brass;6 In 70214005
Pressfit Indicator Light, Red Color, Incandescent Type, 14 V Voltage Rating, 0.10 A Current Rating Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels. The indicator features a wide variety of lenses, colors, voltage and bezel variations. Indicators quickly pressfit into 0.500 in. to 0.510 in. mounting hole

Pressfit Indicator Light, Red Color, Incandescent Type, 14 V Voltage Rating, 0.10 A Current Rating
Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels.
The indicator features a wide variety of lenses, colors, voltage and bezel variations. Indicators quickly pressfit into 0.500 in. to 0.510 in. mounting hole

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70214005
Product Name Indicator,Pnl-Mnt;Red;Incandescent;1/2 In;14 V;0.10 A;Nickel Plated Brass;6 In
Lamp Type Incandescent Lamps
LED Color Red
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-417-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Indicator Lamps - 105039 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Orange; Orange
Rated Average Light 50000 hours
View Details
R program - RME - Illuminated signal - RMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details