Allied Electronics, Inc. Lamp Holder; Miniature Bayonet; 10 W; Zinc Plated Steel; Solder Lug; Panel 70213995

Description
7 Series Lamp Holder, Zinc Plated Steel Shell, 10 W, 50 V Features shell with two solder lug terminals, tinned for easy soldering. Printed circuit board version 07-35 requires 0.070" mounting hole with 0.375" spacing. Available with plug button type for 5⁄8" mounting hole and with optional 1⁄2’ overall height low-profile “J” shell. Please contact you local Allied sales representative for details. Maximum Ratings: 10 watts, 50 volts.
Description
7 Series Lamp Holder, Zinc Plated Steel Shell, 10 W, 50 V Features shell with two solder lug terminals, tinned for easy soldering. Printed circuit board version 07-35 requires 0.070" mounting hole with 0.375" spacing. Available with plug button type for 5⁄8" mounting hole and with optional 1⁄2’ overall height low-profile “J” shell. Please contact you local Allied sales representative for details. Maximum Ratings: 10 watts, 50 volts.

Suppliers

Company
Product
Description
Supplier Links
Lamp Holder; Miniature Bayonet; 10 W; Zinc Plated Steel; Solder Lug; Panel - 70213995 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp Holder; Miniature Bayonet; 10 W; Zinc Plated Steel; Solder Lug; Panel
70213995
Lamp Holder; Miniature Bayonet; 10 W; Zinc Plated Steel; Solder Lug; Panel 70213995
7 Series Lamp Holder, Zinc Plated Steel Shell, 10 W, 50 V Features shell with two solder lug terminals, tinned for easy soldering. Printed circuit board version 07-35 requires 0.070" mounting hole with 0.375" spacing. Available with plug button type for 5⁄8" mounting hole and with optional 1⁄2’ overall height low-profile “J” shell. Please contact you local Allied sales representative for details. Maximum Ratings: 10 watts, 50 volts.

7 Series Lamp Holder, Zinc Plated Steel Shell, 10 W, 50 V
Features shell with two solder lug terminals, tinned for easy soldering. Printed circuit board version 07-35 requires 0.070" mounting hole with 0.375" spacing. Available with plug button type for 5⁄8" mounting hole and with optional 1⁄2’ overall height low-profile “J” shell. Please contact you local Allied sales representative for details. Maximum Ratings: 10 watts, 50 volts.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70213995
Product Name Lamp Holder; Miniature Bayonet; 10 W; Zinc Plated Steel; Solder Lug; Panel
Lamp Base Holder Type Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1713167 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
LED Holders - 2231543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
GU24 Lampholders - LH-22WP - Allied Moulded Products, Inc.
Allied Moulded Products, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 75 watts
View Details