Allied Electronics, Inc. Lampholder; Miniature Bayonet; 50 V; 10W; Zinc Plated Steel; Solder Lug 70213993

Description
Miniature Bayonet Non Grounded and Grounded Bracket Mount Lamp Holder, 50 V Voltage Rating, 10 W Power Rating Features shell with two solder lug terminals, tinned for easy soldering. Printed circuit board version 07-35 requires 0.070" mounting hole with 0.375" spacing. Available with plug button type for 5⁄8" mounting hole and with optional 1⁄2’ overall height low-profile “J” shell. Please contact you local Allied sales representative for details. Maximum Ratings: 10 watts, 50 volts. This lamp holder are constructed with a zinc plated steel shell. Lampholders are supplied grounded or non grounded. Lampholders are designed for use in low voltage applications with miniature bayonet lamps. Non-grounded are supplied with tinned solder lug terminals. Grounded units are supplied with one tinned solder terminal
Description
Miniature Bayonet Non Grounded and Grounded Bracket Mount Lamp Holder, 50 V Voltage Rating, 10 W Power Rating Features shell with two solder lug terminals, tinned for easy soldering. Printed circuit board version 07-35 requires 0.070" mounting hole with 0.375" spacing. Available with plug button type for 5⁄8" mounting hole and with optional 1⁄2’ overall height low-profile “J” shell. Please contact you local Allied sales representative for details. Maximum Ratings: 10 watts, 50 volts. This lamp holder are constructed with a zinc plated steel shell. Lampholders are supplied grounded or non grounded. Lampholders are designed for use in low voltage applications with miniature bayonet lamps. Non-grounded are supplied with tinned solder lug terminals. Grounded units are supplied with one tinned solder terminal

Suppliers

Company
Product
Description
Supplier Links
Lampholder; Miniature Bayonet; 50 V; 10W; Zinc Plated Steel; Solder Lug - 70213993 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lampholder; Miniature Bayonet; 50 V; 10W; Zinc Plated Steel; Solder Lug
70213993
Lampholder; Miniature Bayonet; 50 V; 10W; Zinc Plated Steel; Solder Lug 70213993
Miniature Bayonet Non Grounded and Grounded Bracket Mount Lamp Holder, 50 V Voltage Rating, 10 W Power Rating Features shell with two solder lug terminals, tinned for easy soldering. Printed circuit board version 07-35 requires 0.070" mounting hole with 0.375" spacing. Available with plug button type for 5⁄8" mounting hole and with optional 1⁄2’ overall height low-profile “J” shell. Please contact you local Allied sales representative for details. Maximum Ratings: 10 watts, 50 volts. This lamp holder are constructed with a zinc plated steel shell. Lampholders are supplied grounded or non grounded. Lampholders are designed for use in low voltage applications with miniature bayonet lamps. Non-grounded are supplied with tinned solder lug terminals. Grounded units are supplied with one tinned solder terminal

Miniature Bayonet Non Grounded and Grounded Bracket Mount Lamp Holder, 50 V Voltage Rating, 10 W Power Rating
Features shell with two solder lug terminals, tinned for easy soldering. Printed circuit board version 07-35 requires 0.070" mounting hole with 0.375" spacing. Available with plug button type for 5⁄8" mounting hole and with optional 1⁄2’ overall height low-profile “J” shell. Please contact you local Allied sales representative for details. Maximum Ratings: 10 watts, 50 volts.
This lamp holder are constructed with a zinc plated steel shell. Lampholders are supplied grounded or non grounded. Lampholders are designed for use in low voltage applications with miniature bayonet lamps. Non-grounded are supplied with tinned solder lug terminals. Grounded units are supplied with one tinned solder terminal

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70213993
Product Name Lampholder; Miniature Bayonet; 50 V; 10W; Zinc Plated Steel; Solder Lug
Lamp Base Holder Type Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 296839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Plastic Socket Adapter, Medium Base Black - 6507 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1712013 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - 9814 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
Maximum Wattage 250 watts
View Details