Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Red;5/16In;3/16In;White Nylon;1-31/32InH;UL Recognize 70213991

Description
LED Indicator Light, Pressfit, White Nylon Housing, 5⁄16 in. Mounting Hole Diameter Features nickel-plated bezel; Hi-Hat lens (flush style lens also available); speed nut supplied. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Terminations: 3⁄16" Q.C. terminals. Other Options Available: 2, 6, 12, 24 volt LEDs and 6, 14, 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. Also can be offered with 1⁄8 tab terminals. Pressfit LED indicator are designed with a 5⁄16 in. dia. Mounting hole.
Description
LED Indicator Light, Pressfit, White Nylon Housing, 5⁄16 in. Mounting Hole Diameter Features nickel-plated bezel; Hi-Hat lens (flush style lens also available); speed nut supplied. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Terminations: 3⁄16" Q.C. terminals. Other Options Available: 2, 6, 12, 24 volt LEDs and 6, 14, 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. Also can be offered with 1⁄8 tab terminals. Pressfit LED indicator are designed with a 5⁄16 in. dia. Mounting hole.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Red;5/16In;3/16In;White Nylon;1-31/32InH;UL Recognize - 70213991 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;5/16In;3/16In;White Nylon;1-31/32InH;UL Recognize
70213991
Indicator,Pnl-Mnt;LED;Red;5/16In;3/16In;White Nylon;1-31/32InH;UL Recognize 70213991
LED Indicator Light, Pressfit, White Nylon Housing, 5⁄16 in. Mounting Hole Diameter Features nickel-plated bezel; Hi-Hat lens (flush style lens also available); speed nut supplied. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Terminations: 3⁄16" Q.C. terminals. Other Options Available: 2, 6, 12, 24 volt LEDs and 6, 14, 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. Also can be offered with 1⁄8 tab terminals. Pressfit LED indicator are designed with a 5⁄16 in. dia. Mounting hole.

LED Indicator Light, Pressfit, White Nylon Housing, 5⁄16 in. Mounting Hole Diameter
Features nickel-plated bezel; Hi-Hat lens (flush style lens also available); speed nut supplied. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Terminations: 3⁄16" Q.C. terminals. Other Options Available: 2, 6, 12, 24 volt LEDs and 6, 14, 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators. Also can be offered with 1⁄8 tab terminals.
Pressfit LED indicator are designed with a 5⁄16 in. dia. Mounting hole.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70213991
Product Name Indicator,Pnl-Mnt;LED;Red;5/16In;3/16In;White Nylon;1-31/32InH;UL Recognize
Lamp Type LED Lamps
LED Color Red
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302301 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL3LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details