Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;1/2In;24VDC;Wire Leads;Nylon;Flat Cylndrical Lens 70213969

Description
L32 Series Solid State Indicating LED Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels. The 32 Series 1⁄2 in. Dia. indicator quickly pressfit into 0.500 to 0.510 in. mounting hole with panel thickness of 0.020 to 0.090 in..
Description
L32 Series Solid State Indicating LED Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels. The 32 Series 1⁄2 in. Dia. indicator quickly pressfit into 0.500 to 0.510 in. mounting hole with panel thickness of 0.020 to 0.090 in..

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;1/2In;24VDC;Wire Leads;Nylon;Flat Cylndrical Lens - 70213969 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;1/2In;24VDC;Wire Leads;Nylon;Flat Cylndrical Lens
70213969
Indicator,Pnl-Mnt;LED;Green;1/2In;24VDC;Wire Leads;Nylon;Flat Cylndrical Lens 70213969
L32 Series Solid State Indicating LED Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels. The 32 Series 1⁄2 in. Dia. indicator quickly pressfit into 0.500 to 0.510 in. mounting hole with panel thickness of 0.020 to 0.090 in..

L32 Series Solid State Indicating LED
Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels.
The 32 Series 1⁄2 in. Dia. indicator quickly pressfit into 0.500 to 0.510 in. mounting hole with panel thickness of 0.020 to 0.090 in..

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70213969
Product Name Indicator,Pnl-Mnt;LED;Green;1/2In;24VDC;Wire Leads;Nylon;Flat Cylndrical Lens
Lamp Type LED Lamps
LED Color Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-431-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 104979 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 9.3 mm (0.3661 inch)
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details