Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Red;1/2In.;24VDC;Wire Leads;Nylon;Flat Cylndrical Lens 70213968

Description
Red Color Indicator Light, 24 VAC⁄VDC Rated Voltage, Wire Leaded Termination Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels. Press fit indicator light with 6 leads.
Description
Red Color Indicator Light, 24 VAC⁄VDC Rated Voltage, Wire Leaded Termination Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels. Press fit indicator light with 6 leads.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Red;1/2In.;24VDC;Wire Leads;Nylon;Flat Cylndrical Lens - 70213968 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;1/2In.;24VDC;Wire Leads;Nylon;Flat Cylndrical Lens
70213968
Indicator,Pnl-Mnt;LED;Red;1/2In.;24VDC;Wire Leads;Nylon;Flat Cylndrical Lens 70213968
Red Color Indicator Light, 24 VAC⁄VDC Rated Voltage, Wire Leaded Termination Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels. Press fit indicator light with 6 leads.

Red Color Indicator Light, 24 VAC⁄VDC Rated Voltage, Wire Leaded Termination
Features nickel-plated bezel. Lens Styles: Flat cylindrical or flush. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. Indicators may be ordered without bezels.
Press fit indicator light with 6 leads.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70213968
Product Name Indicator,Pnl-Mnt;LED;Red;1/2In.;24VDC;Wire Leads;Nylon;Flat Cylndrical Lens
Lamp Type LED Lamps
LED Color Red
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Indicator Lamps - 104761 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Orange; Orange
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details