Allied Electronics, Inc. Indicator,Pnl-Mnt;;Amber;Neon;3/8In;125V;Nickel;1/3W;Brass;Polycarb;18AWG 70213963

Description
Threaded Indicator Light, 3⁄8 in. Mounting Hole Diameter, 6 in. Wire Lead Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.
Description
Threaded Indicator Light, 3⁄8 in. Mounting Hole Diameter, 6 in. Wire Lead Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;;Amber;Neon;3/8In;125V;Nickel;1/3W;Brass;Polycarb;18AWG - 70213963 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;;Amber;Neon;3/8In;125V;Nickel;1/3W;Brass;Polycarb;18AWG
70213963
Indicator,Pnl-Mnt;;Amber;Neon;3/8In;125V;Nickel;1/3W;Brass;Polycarb;18AWG 70213963
Threaded Indicator Light, 3⁄8 in. Mounting Hole Diameter, 6 in. Wire Lead Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.

Threaded Indicator Light, 3⁄8 in. Mounting Hole Diameter, 6 in. Wire Lead
Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or one tinned 3⁄16" terminal to identify the anode (+), one non-tinned terminal denotes cathode (–). Termination: 6" wire leads, stripped 1⁄2" or 3⁄16" Q.C. terminals designated by T suffix. Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70213963
Product Name Indicator,Pnl-Mnt;;Amber;Neon;3/8In;125V;Nickel;1/3W;Brass;Polycarb;18AWG
LED Color Amber
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329146 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details