Cylindrical Lens Style, Red , 1.8 V Nominal Voltage, LED Lamp
Constructed with aluminum case, these lamps come in incandescent, neon or LED version. The LED lamps are noted for high resistance to shock and vibration, long life and low power requirements. The 901 Series accommodates blue or green neon lamps. Units may be ordered with a variety of voltages, lens and colors. Mates with 910/911 Series holders.
High resistant, high strength polycarbonate. Low power requirement.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | LED Lamps |
| Product Number | 70213958 |
| Product Name | Lamp;LED; Red; Cylindrical; 1.8 V; 10 mA; 0.33 in.; 900 Series |
| Base Type | Cartridge |