Allied Electronics, Inc. CANDELABRA SCREW LAMPHOLDERS FOR S6,G6,NE45&10C7 LAMPS,POLY HOUSING,2 6"LEADS 70213948

Description
Features polyester housing for socket shell; two #18 AWG 6" wire leads, stripped 1⁄2". Plug button type lampholder 04-40 snaps into 15⁄16" hole. Maximum Ratings: 75 watts, 125 volts. Solder lugs also available in 600 series (ex. 06-06). Features UL Listed CSA Certified
Description
Features polyester housing for socket shell; two #18 AWG 6" wire leads, stripped 1⁄2". Plug button type lampholder 04-40 snaps into 15⁄16" hole. Maximum Ratings: 75 watts, 125 volts. Solder lugs also available in 600 series (ex. 06-06). Features UL Listed CSA Certified

Suppliers

Company
Product
Description
Supplier Links
CANDELABRA SCREW LAMPHOLDERS FOR S6,G6,NE45&10C7 LAMPS,POLY HOUSING,2 6
Fort Worth, TX, USA
CANDELABRA SCREW LAMPHOLDERS FOR S6,G6,NE45&10C7 LAMPS,POLY HOUSING,2 6"LEADS
70213948
CANDELABRA SCREW LAMPHOLDERS FOR S6,G6,NE45&10C7 LAMPS,POLY HOUSING,2 6"LEADS 70213948
Features polyester housing for socket shell; two #18 AWG 6" wire leads, stripped 1⁄2". Plug button type lampholder 04-40 snaps into 15⁄16" hole. Maximum Ratings: 75 watts, 125 volts. Solder lugs also available in 600 series (ex. 06-06). Features UL Listed CSA Certified

Features polyester housing for socket shell; two #18 AWG 6" wire leads, stripped 1⁄2". Plug button type lampholder 04-40 snaps into 15⁄16" hole. Maximum Ratings: 75 watts, 125 volts. Solder lugs also available in 600 series (ex. 06-06).
Features

  • UL Listed
  • CSA Certified
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70213948
Product Name CANDELABRA SCREW LAMPHOLDERS FOR S6,G6,NE45&10C7 LAMPS,POLY HOUSING,2 6"LEADS
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2212659 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder with Pull Chain, Medium Base White - 6514 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Plastic / Phenolic
View Details
LED Holders - 2231486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
GU24 Lampholders - LH-21WP - Allied Moulded Products, Inc.
Allied Moulded Products, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 75 watts
View Details