Allied Electronics, Inc. Lampholder, Candelabra Screw, For S6, G6 and 10C7 Lamps 70213947

Description
Features polyester housing for socket shell; two #18 AWG 6" wire leads, stripped 1⁄2". Plug button type lampholder 04-40 snaps into 15⁄16" hole. Maximum Ratings: 75 watts, 125 volts. Solder lugs also available in 600 series (ex. 06-06). Features UL Listed CSA Certified
Description
Features polyester housing for socket shell; two #18 AWG 6" wire leads, stripped 1⁄2". Plug button type lampholder 04-40 snaps into 15⁄16" hole. Maximum Ratings: 75 watts, 125 volts. Solder lugs also available in 600 series (ex. 06-06). Features UL Listed CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Lampholder, Candelabra Screw, For S6, G6 and 10C7 Lamps - 70213947 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lampholder, Candelabra Screw, For S6, G6 and 10C7 Lamps
70213947
Lampholder, Candelabra Screw, For S6, G6 and 10C7 Lamps 70213947
Features polyester housing for socket shell; two #18 AWG 6" wire leads, stripped 1⁄2". Plug button type lampholder 04-40 snaps into 15⁄16" hole. Maximum Ratings: 75 watts, 125 volts. Solder lugs also available in 600 series (ex. 06-06). Features UL Listed CSA Certified

Features polyester housing for socket shell; two #18 AWG 6" wire leads, stripped 1⁄2". Plug button type lampholder 04-40 snaps into 15⁄16" hole. Maximum Ratings: 75 watts, 125 volts. Solder lugs also available in 600 series (ex. 06-06).
Features

  • UL Listed
  • CSA Certified
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70213947
Product Name Lampholder, Candelabra Screw, For S6, G6 and 10C7 Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Lampholder with Pull Chain and Outlet, Medium Base White - 6615 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
LED Holders - 2212615 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 2836740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Lampholder-socket - P28S - Ushio America, Inc.
Ushio America, Inc.
Specs
Lamp Base(s) P28S
Maximum Voltage 250 volts
Maximum Wattage 2500 watts
View Details