Allied Electronics, Inc. Strip, Serrated Grommet; Polyethylene; 100 ft.; 0.109 in.; 0.172 in.; 0.031 in. 70209088

Description
Polyethylene, Grommet Strips Material: Polyethylene, RMS-06 Color: Natural or Black. Add suffix "B" to the Manufacture's Part Number
Description
Polyethylene, Grommet Strips Material: Polyethylene, RMS-06 Color: Natural or Black. Add suffix "B" to the Manufacture's Part Number

Suppliers

Company
Product
Description
Supplier Links
Strip, Serrated Grommet; Polyethylene; 100 ft.; 0.109 in.; 0.172 in.; 0.031 in. - 70209088 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strip, Serrated Grommet; Polyethylene; 100 ft.; 0.109 in.; 0.172 in.; 0.031 in.
70209088
Strip, Serrated Grommet; Polyethylene; 100 ft.; 0.109 in.; 0.172 in.; 0.031 in. 70209088
Polyethylene, Grommet Strips Material: Polyethylene, RMS-06 Color: Natural or Black. Add suffix "B" to the Manufacture's Part Number

Polyethylene, Grommet Strips

  • Material: Polyethylene, RMS-06
  • Color: Natural or Black. Add suffix "B" to the Manufacture's Part Number
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Grommets
Product Number 70209088
Product Name Strip, Serrated Grommet; Polyethylene; 100 ft.; 0.109 in.; 0.172 in.; 0.031 in.
Overall Thickness 0.0310 inch (0.7874 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - CHC-18/GB - CHC-18/GB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details