Allied Electronics, Inc. WHITE 1 IN LONG CLAMP in.Cin. TYPE 70209019

Description
Features Serrated Grip Prevents Slippage Material: Noryl, RMS-05, Adhesive Back RMS-15 Color: White
Description
Features Serrated Grip Prevents Slippage Material: Noryl, RMS-05, Adhesive Back RMS-15 Color: White

Suppliers

Company
Product
Description
Supplier Links
WHITE 1 IN LONG CLAMP in.Cin. TYPE - 70209019 - Allied Electronics, Inc.
Fort Worth, TX, USA
WHITE 1 IN LONG CLAMP in.Cin. TYPE
70209019
WHITE 1 IN LONG CLAMP in.Cin. TYPE 70209019
Features Serrated Grip Prevents Slippage Material: Noryl, RMS-05, Adhesive Back RMS-15 Color: White

Features

  • Serrated Grip Prevents Slippage
  • Material: Noryl, RMS-05, Adhesive Back RMS-15
  • Color: White
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire and Cable Clips
Product Number 70209019
Product Name WHITE 1 IN LONG CLAMP in.Cin. TYPE
Material Noryl
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details
Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details