Allied Electronics, Inc. Grommet strip, serrated nylon 70208813

Description
Grommet strip, serrated nylon
Description
Grommet strip, serrated nylon

Suppliers

Company
Product
Description
Supplier Links
Grommet strip, serrated nylon - 70208813 - Allied Electronics, Inc.
Fort Worth, TX, USA
Grommet strip, serrated nylon
70208813
Grommet strip, serrated nylon 70208813
Grommet strip, serrated nylon

Grommet strip, serrated nylon

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Grommets
Product Number 70208813
Product Name Grommet strip, serrated nylon
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-17 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet, Jacketed Wire, .24-.27″ (6.10-6.86mm) Power (no Signal) - NS-240 - Anderson Power Products
Specs
Inside Diameter 0.2701 inch (6.86 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - CHC-18/GB - CHC-18/GB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details