Allied Electronics, Inc. Spacer, LED; 3/8 in.; PVC; 0.188 in.; T1-3/4 Series LED; UL Rated 94V-2 70208743

Description
LED, PVC Material, 3⁄16 in. to 5⁄8 in. Length, 0.156 in. Dia. to 0.32 in. Dia. Body Material : PVC Color : Black
Description
LED, PVC Material, 3⁄16 in. to 5⁄8 in. Length, 0.156 in. Dia. to 0.32 in. Dia. Body Material : PVC Color : Black

Suppliers

Company
Product
Description
Supplier Links
Spacer, LED; 3/8 in.; PVC; 0.188 in.; T1-3/4 Series LED; UL Rated 94V-2 - 70208743 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer, LED; 3/8 in.; PVC; 0.188 in.; T1-3/4 Series LED; UL Rated 94V-2
70208743
Spacer, LED; 3/8 in.; PVC; 0.188 in.; T1-3/4 Series LED; UL Rated 94V-2 70208743
LED, PVC Material, 3⁄16 in. to 5⁄8 in. Length, 0.156 in. Dia. to 0.32 in. Dia. Body Material : PVC Color : Black

LED, PVC Material, 3⁄16 in. to 5⁄8 in. Length, 0.156 in. Dia. to 0.32 in. Dia. Body
Material : PVC
Color : Black

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Mounts and Lenses
Product Number 70208743
Product Name Spacer, LED; 3/8 in.; PVC; 0.188 in.; T1-3/4 Series LED; UL Rated 94V-2
LED Hardware LED Mount; LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7354 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2213580-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8796134 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.5 x 21.8 x 29.38mm
Lead Length 29.38 mm (1.16 inch)
View Details