Allied Electronics, Inc. Spacer, LED; 0.21 in. (Clip), 0.14 in. (Ring); Nylon 6/6; T-1 Series LED 70208735

Description
LED, Nylon 6⁄6 Material, 0.21 in. (Clip), 0.14 in. (Ring) to 0.26 in. (Clip), 0.16 in. (Ring) Length Material : Nylon 6/6 Color for LEDCR : Black Color for LEDHPM : Natural
Description
LED, Nylon 6⁄6 Material, 0.21 in. (Clip), 0.14 in. (Ring) to 0.26 in. (Clip), 0.16 in. (Ring) Length Material : Nylon 6/6 Color for LEDCR : Black Color for LEDHPM : Natural

Suppliers

Company
Product
Description
Supplier Links
Spacer, LED; 0.21 in. (Clip), 0.14 in. (Ring); Nylon 6/6; T-1 Series LED - 70208735 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer, LED; 0.21 in. (Clip), 0.14 in. (Ring); Nylon 6/6; T-1 Series LED
70208735
Spacer, LED; 0.21 in. (Clip), 0.14 in. (Ring); Nylon 6/6; T-1 Series LED 70208735
LED, Nylon 6⁄6 Material, 0.21 in. (Clip), 0.14 in. (Ring) to 0.26 in. (Clip), 0.16 in. (Ring) Length Material : Nylon 6/6 Color for LEDCR : Black Color for LEDHPM : Natural

LED, Nylon 6⁄6 Material, 0.21 in. (Clip), 0.14 in. (Ring) to 0.26 in. (Clip), 0.16 in. (Ring) Length
Material : Nylon 6/6
Color for LEDCR : Black
Color for LEDHPM : Natural

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Mounts and Lenses
Product Number 70208735
Product Name Spacer, LED; 0.21 in. (Clip), 0.14 in. (Ring); Nylon 6/6; T-1 Series LED
LED Hardware LED Mount; LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7039-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 2213699-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8796181 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.7 x 13.3 x 16.95mm
Lead Length 16.95 mm (0.6673 inch)
View Details