Allied Electronics, Inc. LED Holder 70208730

Description
Material : Nylon 6/6 Color for LEDCR : Black Color for LEDHPM : Natural
Description
Material : Nylon 6/6 Color for LEDCR : Black Color for LEDHPM : Natural

Suppliers

Company
Product
Description
Supplier Links
LED Holder - 70208730 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED Holder
70208730
LED Holder 70208730
Material : Nylon 6/6 Color for LEDCR : Black Color for LEDHPM : Natural

Material : Nylon 6/6
Color for LEDCR : Black
Color for LEDHPM : Natural

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Mounts and Lenses
Product Number 70208730
Product Name LED Holder
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

Snap In Holder for T-1 3/4 LED - 8310 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Mount
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 1-2154430-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 1707701 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 10 x 45mm
Lead Length 45 mm (1.77 inch)
View Details