Allied Electronics, Inc. Clamp; Adhesive; Natural 70208650

Description
Adhesive ClampType, Flame Retardant Nylon (RMS-19), Micro Wire Saddle Clamp Material: Flame retardant nylon, RMS-19. Color: Natural. 1⁄32 acrylic adhesive tape (RMS-15). #4 screw or SR-30XX series rivets
Description
Adhesive ClampType, Flame Retardant Nylon (RMS-19), Micro Wire Saddle Clamp Material: Flame retardant nylon, RMS-19. Color: Natural. 1⁄32 acrylic adhesive tape (RMS-15). #4 screw or SR-30XX series rivets

Suppliers

Company
Product
Description
Supplier Links
Clamp; Adhesive; Natural - 70208650 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clamp; Adhesive; Natural
70208650
Clamp; Adhesive; Natural 70208650
Adhesive ClampType, Flame Retardant Nylon (RMS-19), Micro Wire Saddle Clamp Material: Flame retardant nylon, RMS-19. Color: Natural. 1⁄32 acrylic adhesive tape (RMS-15). #4 screw or SR-30XX series rivets

Adhesive ClampType, Flame Retardant Nylon (RMS-19), Micro Wire Saddle Clamp
Material: Flame retardant nylon, RMS-19. Color: Natural.
1⁄32 acrylic adhesive tape (RMS-15). #4 screw or SR-30XX series rivets

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire and Cable Clips
Product Number 70208650
Product Name Clamp; Adhesive; Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233635 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.394 inch (10 mm)
Material Pe
View Details
Cushioned Cable Clamp - 8095 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details