Allied Electronics, Inc. Clamp; Clips and Clamp; Black Santoprone Covered Steel; 5/16 in holding dia 70208631

Description
Clip and Clamp, Material Black Santoprone Covered Steel Material: Cold-Rolled Steel (CRS) Finish: Zinc Electroplated Color: Silver with Black Santoprene Cushion
Description
Clip and Clamp, Material Black Santoprone Covered Steel Material: Cold-Rolled Steel (CRS) Finish: Zinc Electroplated Color: Silver with Black Santoprene Cushion

Suppliers

Company
Product
Description
Supplier Links
Clamp; Clips and Clamp; Black Santoprone Covered Steel; 5/16 in holding dia - 70208631 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clamp; Clips and Clamp; Black Santoprone Covered Steel; 5/16 in holding dia
70208631
Clamp; Clips and Clamp; Black Santoprone Covered Steel; 5/16 in holding dia 70208631
Clip and Clamp, Material Black Santoprone Covered Steel Material: Cold-Rolled Steel (CRS) Finish: Zinc Electroplated Color: Silver with Black Santoprene Cushion

Clip and Clamp, Material Black Santoprone Covered Steel

  • Material: Cold-Rolled Steel (CRS)
  • Finish: Zinc Electroplated
  • Color: Silver with Black Santoprene Cushion
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire and Cable Clips
Product Number 70208631
Product Name Clamp; Clips and Clamp; Black Santoprone Covered Steel; 5/16 in holding dia
Diameter 0.312 inch (7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Insulated Half Cable Clamp - 8168 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers