Allied Electronics, Inc. Hole Grommet,Black,1M/Bag,Flex Vinyl RMS-262,55/64in OD,1/2in ID,0.69in Hole 70208579

Description
Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels
Description
Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels

Suppliers

Company
Product
Description
Supplier Links
Hole Grommet,Black,1M/Bag,Flex Vinyl RMS-262,55/64in OD,1/2in ID,0.69in Hole - 70208579 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hole Grommet,Black,1M/Bag,Flex Vinyl RMS-262,55/64in OD,1/2in ID,0.69in Hole
70208579
Hole Grommet,Black,1M/Bag,Flex Vinyl RMS-262,55/64in OD,1/2in ID,0.69in Hole 70208579
Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels

Hole Grommet, Flex Vinyl (RMS-25) Material

  • Black color
  • Material: Flexible Vinyl
  • RMS-25
  • Color: Black
  • Snaps into Hole to Protect Wires Passing Through Pannels
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Grommets
Product Number 70208579
Product Name Hole Grommet,Black,1M/Bag,Flex Vinyl RMS-262,55/64in OD,1/2in ID,0.69in Hole
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-7 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet, Jacketed Wire, .31-.34″ (7.87-8.64mm) Power (no Signal) - NS-310 - Anderson Power Products
Specs
Inside Diameter 0.3402 inch (8.64 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH66-BR - APD-KH66-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details