Allied Electronics, Inc. Hole Grommet,Black,1M/Bag,Flex Vinyl RMS-262,9/16in OD,5/16in ID,0.44in Hole 70208577

Description
Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels
Description
Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels

Suppliers

Company
Product
Description
Supplier Links
Hole Grommet,Black,1M/Bag,Flex Vinyl RMS-262,9/16in OD,5/16in ID,0.44in Hole - 70208577 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hole Grommet,Black,1M/Bag,Flex Vinyl RMS-262,9/16in OD,5/16in ID,0.44in Hole
70208577
Hole Grommet,Black,1M/Bag,Flex Vinyl RMS-262,9/16in OD,5/16in ID,0.44in Hole 70208577
Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels

Hole Grommet, Flex Vinyl (RMS-25) Material

  • Black color
  • Material: Flexible Vinyl
  • RMS-25
  • Color: Black
  • Snaps into Hole to Protect Wires Passing Through Pannels
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Grommets
Product Number 70208577
Product Name Hole Grommet,Black,1M/Bag,Flex Vinyl RMS-262,9/16in OD,5/16in ID,0.44in Hole
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (CHROME/MATTE BLACK) - LS-50S-S-BL - LS-50S-S-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.25 inch (31.75 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details